EN
  • EN
  • DE
  • IT

ST7FMC1K2T6/TR

Part No ST7FMC1K2T6/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 17
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 116082-ST7FMC1K2T6/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FMC1K2T6/TR CAD Model

Description

The ST7FMC1K2T6/TR microcontroller by STMicroelectronics is a robust and versatile integrated circuit designed for sophisticated motor control applications. This microcontroller is part of the ST7 family, which is renowned for its high performance and reliability in a wide range of automotive and industrial control systems.

Key Features

  • Core: The device is built around an 8-bit CPU with a maximum clock speed of 8 MHz, ensuring efficient data processing and control tasks.
  • Memory: It comes equipped with 8KB of Flash program memory, which is highly reliable and allows for in-application programming and read-while-write capabilities. Additionally, 384 bytes of RAM and 128 bytes of EEPROM are included for data storage.
  • Advanced Motor Control: This microcontroller offers advanced features for motor control, including a 3-phase bridge PWM generator, an emergency stop input, and a flexible synchronization unit.
  • Robust I/O Capabilities: With up to 28 multifunctional bidirectional I/O lines, this microcontroller provides ample connectivity for various peripherals and sensors.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 12 channels allows for accurate measurement of analog signals.
  • Communication: The ST7FMC1K2T6/TR supports a variety of communication protocols, including SPI and SCI (UART), for easy integration into existing systems.
  • Supply Voltage: It operates over a broad supply voltage range from 3.0V to 5.5V, making it adaptable to various power environments.
  • Temperature Range: The device is designed to operate within an industrial temperature range from -40°C to +125°C.
  • Packaging: Available in a 32-pin LQFP package, it is compact and suitable for space-constrained applications.

Applications

The ST7FMC1K2T6/TR is ideal for a wide array of applications, especially where precise motor control is essential. It is commonly used in automotive applications, such as engine management and transmission control, as well as in industrial automation systems, including robotics, conveyor belts, and HVAC systems.

With its comprehensive feature set and STMicroelectronics' commitment to quality, the ST7FMC1K2T6/TR microcontroller is an excellent choice for developers looking to create reliable and efficient motor control solutions.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0220 $54.1980
21+ $4.9412 $103.7652
32+ $4.7868 $153.1776
44+ $4.6324 $203.8256
56+ $4.4779 $250.7624
75+ $4.0147 $301.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess