EN
  • EN
  • DE

SN74ALS638ADW

Part No SN74ALS638ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 24mA; 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Other Names 2156-SN74ALS638ADW-TI,TEXTISSN74ALS638ADW
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259851-SN74ALS638ADW
Ultra Librarian 3D Model Ultra Librarian SN74ALS638ADW CAD Model

Description

Product Overview: SN74ALS638ADW

The SN74ALS638ADW is a high-performance, octal bus transceiver and register designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This integrated circuit (IC) is part of the Advanced Low-Power Schottky (ALS) logic family, known for its balance between speed and power consumption, making it suitable for a wide range of applications in digital systems.

Key Features

  • Logic Type: Octal Bus Transceiver and Register
  • Logic Family: ALS
  • Number of Pins: 24
  • Package: SOIC (Small Outline Integrated Circuit)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 4.5V to 5.5V

Functionality

The SN74ALS638ADW is designed to provide bidirectional communication between data buses. It features eight D-type flip-flops that serve as temporary storage for the A to B bus transfer, while a separate latch for the B bus allows for asynchronous data flow in either direction. The device is equipped with output-enable (OE) and direction-control (DIR) inputs that manage the data flow smoothly and efficiently.

Performance and Quality

With its ALS technology, the SN74ALS638ADW offers a high-speed interface with typical propagation delays of 5.5 ns, enabling rapid data transfer while maintaining low power dissipation. This IC is characterized for operation over the full military temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The versatile nature of the SN74ALS638ADW allows it to be used in various digital applications such as:

  • Data communication systems
  • Microprocessor or microcontroller bus interfaces
  • Memory buffering and storage
  • Peripheral device interfacing

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The SN74ALS638ADW is rigorously tested to meet the industry standards for performance and reliability, ensuring customer satisfaction and trust in their components.

For designers and engineers looking for a robust and reliable octal bus transceiver and register, the SN74ALS638ADW from Texas Instruments is a solid choice that combines functionality, speed, and power efficiency in a compact package.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess