EN
  • EN
  • DE

DM54157W/883

Part No DM54157W/883
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029224-DM54157W/883
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54157W/883 CAD Model

Description

The DM54157W/883, manufactured by Rochester Electronics, is a high-reliability integrated circuit. This device is a Quad 2-Line to 1-Line Data Selector/Multiplexer. It is designed for applications requiring high performance and reliability, commonly found in military and aerospace environments.

Applications:

  • Military Systems: Used in various military applications requiring high-reliability components.
  • Aerospace Applications: Employed in aerospace systems due to its ability to withstand harsh environments.
  • High-Reliability Data Selection: Suitable for applications where selecting one of multiple data inputs is crucial.
  • Logic Circuits: Utilized in digital logic circuits for data routing and selection.

Features:

  • Quad 2-Line to 1-Line Multiplexer: Selects one of two data inputs for each of the four channels.
  • High-Reliability Construction: Manufactured to meet stringent quality and reliability standards.
  • Wide Operating Temperature Range: Operates effectively across a broad temperature spectrum.
  • TTL Compatible: Compatible with Transistor-Transistor Logic (TTL) voltage levels.
  • Ceramic Package: Encased in a ceramic package for enhanced durability and thermal performance.

Benefits:

  • Reliable Data Selection: Ensures accurate and dependable data routing in critical systems.
  • Robust Performance: Withstands harsh environmental conditions, ensuring consistent operation.
  • Long Lifespan: Offers extended operational life due to high-quality manufacturing processes.
  • Simplified Circuit Design: Simplifies data selection and multiplexing tasks in digital circuits.

Additional Details:

This device is often specified with detailed electrical characteristics, including propagation delay, power dissipation, and input/output voltage levels. The /883 designation indicates compliance with military standard 883, ensuring rigorous testing and quality control. Rochester Electronics specializes in manufacturing and distributing end-of-life and obsolete components, ensuring availability of critical parts for legacy systems.

You May Also Be Interested in

NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.2041

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess