EN
  • EN
  • DE

SN74ALS638A

Part No SN74ALS638A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253805-SN74ALS638A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS638A CAD Model

Description

The SN74ALS638A, a high-performance component from Texas Instruments, is designed for bidirectional communication between data buses. This integrated circuit features octal bus transceivers with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers.

Key Features:

  • Logic Type: Octal Bus Transceiver
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Operating Temperature: 0°C to 70°C
  • Package / Case: DIP-20, SOIC-20
  • Logic Family: ALS
  • Supply Voltage: 4.5V to 5.5V

Product Description:

The SN74ALS638A is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its balance between speed and power consumption. This device allows for the transmission of data from either the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated.

Each byte has separate control inputs which can be shorted together for full 8-bit operation. The SN74ALS638A's 3-state outputs, which can be put in a high-impedance state, allow for line sharing in a bus-organized system without the need for external pull-up resistors. This makes the device particularly useful in the creation of multiplexed data highways.

The robust design of the SN74ALS638A ensures that it can drive capacitive loads, which is essential for modern digital systems. The device's typical power dissipation is low, which helps to maintain the overall power efficiency of the system. Its DIP and SOIC packaging options provide flexibility for different types of PCB layouts.

Whether you're designing microprocessor or microcomputer-based systems, the SN74ALS638A from Texas Instruments offers reliable performance and versatility for your digital interfacing needs.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess