EN
  • EN
  • DE

MAX8510EX29-T

Part No MAX8510EX29-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706721-MAX8510EX29-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8510EX29-T CAD Model

Description

Maxim Integrated's MAX8510EX29-T: Ultra-Low-Noise, High PSRR, 200mA LDO Regulator

The MAX8510EX29-T is a state-of-the-art low-dropout linear regulator designed and manufactured by Maxim Integrated, a brand renowned for its high-quality and reliable semiconductor products. This LDO regulator is specifically engineered to deliver a continuous output current of up to 200mA, while maintaining ultra-low output noise and high power supply rejection ratio (PSRR), making it an ideal choice for noise-sensitive applications.

Key Features

  • Output Voltage: The MAX8510EX29-T provides a fixed output voltage of 2.9V, which is ideal for powering sensitive analog circuits that require a stable voltage supply.
  • Ultra-Low Output Noise: With an impressive low output noise of just 11µV RMS (typical), this LDO helps in maintaining signal integrity in noise-sensitive applications such as RF and precision analog systems.
  • High PSRR: The device boasts a high PSRR of 70dB at 1kHz, ensuring that fluctuations in the input voltage have a minimal impact on the output, thus providing a clean and stable supply.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to operate efficiently with a small difference between the input and output voltages, which is beneficial in battery-operated devices where maximizing battery life is critical.
  • Thermal Protection: The MAX8510EX29-T includes built-in thermal shutdown protection that safeguards the device and the system from overheating.
  • Small Package: Available in a tiny 5-pin SOT23 package, the MAX8510EX29-T saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX8510EX29-T is suitable for a wide range of applications, including:

  • Battery-Powered Devices
  • Portable and Handheld Equipment
  • RF Modules
  • Medical Devices
  • Audio Equipment
  • Optical Modules
  • Precision Analog Systems

With its exceptional performance in terms of low noise, high PSRR, and low dropout voltage, the MAX8510EX29-T from Maxim Integrated stands out as a top-tier power management solution for designers looking to enhance the performance and reliability of their sensitive electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess