EN
  • EN
  • DE

SN74ALS638A-1NSR

Part No SN74ALS638A-1NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER INVERT 5.5V 20SO / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 24mA; 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74ALS6
Other Names SN74ALS638A-1NSRE4,SN74ALS638A-1NSRE4,SN74ALS638A-1NSRG4,SN74ALS638A-1NSRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259903-SN74ALS638A-1NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS638A-1NSR CAD Model

Description

SN74ALS638A-1NSR: A High-Performance Octal Bus Transceiver from Texas Instruments

The SN74ALS638A-1NSR is a state-of-the-art octal bus transceiver designed by Texas Instruments, renowned for its high-quality semiconductor products. This device is part of the Advanced Low-Power Schottky (ALS) logic family and is specifically engineered to provide bidirectional communication between data buses. The SN74ALS638A-1NSR is optimized for 8-bit wide data paths and is ideal for applications that require efficient, high-speed data transfer with minimal power consumption.

Key Features:

  • Logic Type: Octal Bus Transceiver
  • Logic Family: ALS (Advanced Low-Power Schottky)
  • Number of Pins: 20
  • Package: SOIC (Small Outline Integrated Circuit)
  • Data Direction: Bidirectional
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 4.5V to 5.5V
  • Output Current: -24mA / 24mA

With its robust design, the SN74ALS638A-1NSR ensures reliable operation in a wide range of applications. It features a bus-hold data inputs function that eliminates the need for external pull-up resistors, simplifying circuit design and reducing board space requirements. Moreover, the device's outputs, which are designed to sink up to 24mA, include equivalent 30-ohm series resistors to reduce overshoot and undershoot, thereby providing excellent signal integrity.

The SN74ALS638A-1NSR comes in a compact 20-pin SOIC package, making it suitable for space-constrained applications while allowing for efficient PCB layout. The device's supply voltage range of 4.5V to 5.5V provides compatibility with standard TTL logic levels, ensuring ease of integration into existing systems without the need for level shifting.

Whether used in personal computers, data communication equipment, or control systems, the SN74ALS638A-1NSR delivers the performance and reliability expected from a Texas Instruments product. Its combination of high-speed data transfer, low-power consumption, and robust design makes it an excellent choice for designers looking to optimize their data bus communications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess