EN
  • EN
  • DE

ADG411BRUZ

Part No ADG411BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Precision Quad SPST Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 35 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140203-ADG411BRUZ
Manufacturer Homepage www.analog.com
Family Name ADG411
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG411BRUZ CAD Model

Description

Analog Devices Inc. ADG411BRUZ Precision Analog Switch

The ADG411BRUZ is a high-performance, precision monolithic analog switch from Analog Devices Inc., designed to deliver exceptional signal accuracy and operational efficiency for a wide range of applications. This product is part of a series of low charge injection, fast, CMOS switches that significantly reduce power consumption without sacrificing performance.

Encased in a compact TSSOP-16 package, the ADG411BRUZ offers four independently selectable single-pole, single-throw (SPST) switches, making it an ideal choice for multiplexing and signal routing applications that require low on-resistance and low off-leakage currents. The device operates from a single 15 V supply or from dual ±15 V supplies for added flexibility in various circuit configurations.

Key Features:

  • Low On-Resistance: The on-resistance profile of the ADG411BRUZ is typically below 35 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Low Charge Injection: With its low charge injection design, the switch minimizes errors and disturbances in precision applications, preserving signal fidelity upon switching events.
  • Single or Dual Supply Operation: The device can be powered by a single supply ranging from +10 V to +30 V or a dual supply of ±5 V to ±15 V, offering versatility in system design.
  • Low Power Consumption: The CMOS construction ensures that the ADG411BRUZ consumes minimal power, making it suitable for battery-powered and portable devices.
  • Fast Switching Times: With tON of 150 ns and tOFF of 100 ns, the switch operates swiftly, facilitating high-speed signal processing and reducing transition times.
  • Enhanced Durability: The device is built to withstand continuous operation, ensuring a long operational lifespan within the specified temperature ranges.

Applications for the ADG411BRUZ are diverse and include data acquisition systems, communication systems, audio and video signal routing, and industrial automation. Its precision switching capabilities make it an essential component for designers looking to achieve high accuracy and reliability in their electronic systems.

As a product from Analog Devices Inc., a leader in high-performance analog technology, the ADG411BRUZ represents a blend of innovation, quality, and performance, backed by rigorous testing and a commitment to excellence in electronic design.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2779 $59.0022
38+ $3.0665 $116.5270
59+ $2.9607 $174.6813
85+ $2.7493 $233.6905
110+ $2.6436 $290.7960
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,805 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess