EN
  • EN
  • DE

ADG527AKP

Part No ADG527AKP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX ANLG DUAL 8CH 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number ADG527A
Standard Package 39 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557629-ADG527AKP
Ultra Librarian 3D Model Ultra Librarian ADG527AKP CAD Model

Description

The ADG527AKP is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc. This device belongs to a series of digitally controlled analog switches renowned for their reliability and versatility in various applications. The ADG527AKP features a precision 8-channel multiplexer, making it an excellent choice for data acquisition systems, communication systems, and any application requiring multiple-channel analog switching.

Key Features

  • Channels: 8-channel multiplexer allows for multiple signal routing options.
  • Signal Range: Wide analog signal range ensures compatibility with a variety of input signals.
  • On-Resistance: Low on-resistance minimizes signal attenuation and preserves signal integrity.
  • Switching Speed: Fast transition times for efficient signal switching without significant delays.
  • Power Supply: Single or dual power supply operation for design flexibility.
  • Package: The ADG527AKP is offered in a robust, industry-standard package suitable for a wide range of operating environments.

Applications

The versatility of the ADG527AKP makes it ideal for a multitude of applications, including:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Process control systems
  • Audio and video switching

Performance and Quality

Analog Devices Inc. is known for its commitment to high-quality components, and the ADG527AKP is no exception. With its robust design and reliable performance, this analog multiplexer is engineered to meet the stringent requirements of industrial and commercial applications. The device's CMOS technology ensures low power consumption, making it suitable for portable and battery-powered devices.

Technical Specifications

Below are some of the technical specifications for the ADG527AKP:

  • Supply Voltage: ±15 V, +12 V, or +5 V
  • On-Resistance (Max): 400 Ω
  • On-Time (Max): 250 ns
  • Off-Time (Max): 200 ns
  • Operating Temperature Range: -40°C to +85°C

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation for the ADG527AKP.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess