EN
  • EN
  • DE

SN74ALS580N

Part No SN74ALS580N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description IC, Latch, Single, 8-BIT, Als-ttl, DIP, 20PIN, Plastic IC, Latch, Single, 8-BIT, Als-ttl, DIP, 20PIN, Plastic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Logic Function D-Type, Latch
RoHS Non-Compliant
Win Source Part Number 1094874-SN74ALS580N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS580N CAD Model

Description

The SN74ALS580N is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its excellent performance in terms of speed and power efficiency. The SN74ALS580N is specifically a bidirectional octal bus transceiver with 3-state outputs, making it a perfect choice for interfacing between different digital systems.

Encased in a robust plastic DIP (Dual In-line Package), the SN74ALS580N offers a reliable solution for a wide range of applications, including data transmission, memory address driving, and input/output port functions. Its versatility allows it to be used in both commercial and industrial environments, with an operating temperature range that ensures stability under varying conditions.

Key Features

  • Octal Bidirectional Transceiver: It features eight bidirectional data lines that allow for simultaneous two-way data flow, enhancing the efficiency of data exchange processes.
  • 3-State Outputs: The inclusion of 3-state outputs enables the SN74ALS580N to either drive the bus lines actively or to relinquish control, allowing multiple devices to share the same bus without interference.
  • Low Power Consumption: As part of the ALS series, this IC offers the benefit of low power consumption without sacrificing speed, making it ideal for power-sensitive applications.
  • Wide Operating Range: With an operating voltage range of 4.5V to 5.5V, the SN74ALS580N is designed to function optimally within standard TTL levels.
  • Durable Packaging: The device comes in a 20-pin DIP, offering a classic through-hole mounting option that is both durable and easy to handle for technicians and hobbyists alike.

Applications

The versatility of the SN74ALS580N allows it to be incorporated into a variety of electronic systems. It is commonly found in data buses for microprocessor or microcontroller-based systems, communication interfaces, and any application where data integrity and efficient communication between subsystems are crucial. Its robust performance and low power draw make it an excellent choice for both new designs and as a replacement part in existing systems.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1870 $55.6830
20+ $5.0766 $101.5320
31+ $4.9179 $152.4549
43+ $4.7593 $204.6499
55+ $4.6006 $253.0330
73+ $4.1247 $301.1031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess