EN
  • EN
  • DE

SN74ALS569ADWR

Part No SN74ALS569ADWR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous/Synchronous
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ALS569
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934555-SN74ALS569ADWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS569ADWR CAD Model

Description

Product Overview: SN74ALS569ADWR

The SN74ALS569ADWR is a high-performance integrated circuit from Texas Instruments, renowned for their robust and reliable semiconductor products. This particular device falls under the category of octal bidirectional binary counters and is part of the 'ALS' Advanced Low-Power Schottky logic family.

Key Features

  • Logic Type: The SN74ALS569ADWR is an octal (8-bit) bidirectional binary counter, which means it can count in both up and down modes, making it highly versatile for various counting applications.
  • Package / Case: The device comes in a wide-body SOIC-20 package, which is suitable for surface mounting on printed circuit boards (PCBs).
  • Operating Temperature: It has an operating temperature range of 0°C to 70°C, ensuring reliable performance across a broad range of environmental conditions.
  • Supply Voltage: The counter operates at a supply voltage of 4.5V to 5.5V, which is typical for many digital logic circuits and compatible with standard TTL levels.
  • Output Current: The SN74ALS569ADWR is capable of driving up to 24mA, allowing it to directly interface with many other logic families and devices without additional buffering.
  • Count Frequency: It boasts a high count frequency, which makes it suitable for high-speed applications that require rapid counting capabilities.

Applications

The versatility of the SN74ALS569ADWR makes it an ideal choice for a wide array of electronic applications. It is commonly used in:

  • Industrial control systems
  • Data processing equipment
  • Instrumentation and test equipment
  • Consumer electronics
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS569ADWR is no exception. The device is designed to meet or exceed the rigorous standards set by the industry, ensuring high reliability and performance for critical applications.

Environmental Compliance

The SN74ALS569ADWR is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental safety by limiting the use of certain hazardous materials in its construction.

Overall, the SN74ALS569ADWR from Texas Instruments represents a reliable and efficient solution for designers who require a high-performance octal bidirectional binary counter for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6142 $53.2994
17+ $6.2476 $106.2092
25+ $6.0523 $151.3075
35+ $5.8571 $204.9985
45+ $5.6619 $254.7855
60+ $5.0762 $304.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,747 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess