EN
  • EN
  • DE

SN74ALS569ADW

Part No SN74ALS569ADW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER SYNCH 4BIT U/D 20SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous/Synchronous
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS5
Other Names TEXTISSN74ALS569ADW,2156-SN74ALS569ADW-TI
Standard Package 150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259012-SN74ALS569ADW
Ultra Librarian 3D Model Ultra Librarian SN74ALS569ADW CAD Model

Description

Product Overview: SN74ALS569ADW

The SN74ALS569ADW from Texas Instruments is a high-performance integrated circuit that belongs to the family of Advanced Low-Power Schottky (ALS) logic devices. This particular model is a bidirectional binary counter, which is designed to provide versatile counting and data storage functionality in a wide array of digital applications.

Key Features

  • Type: 4-Bit Bidirectional Binary Counters
  • Logic Family: ALS
  • Output Configuration: Differential
  • Counting Sequence: Up/Down
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: SOIC (Small Outline Integrated Circuit) with 20 pins
  • Mounting Type: Surface Mount
  • Features: Asynchronous Clear

Product Description

The SN74ALS569ADW is engineered to perform counting operations in either direction, whether up or down, and is capable of handling 4 bits of binary data. It operates on a typical supply voltage of 5V and can function within an industrial temperature range of -40°C to 85°C, assuring reliable performance under varying environmental conditions.

This counter is equipped with an asynchronous clear function, allowing the user to reset the count to zero promptly. The device's differential outputs reduce the effects of electrical noise, making it suitable for use in environments with higher interference.

The compact SOIC-20 package of the SN74ALS569ADW makes it an excellent choice for space-constrained applications. Its surface-mount design allows for efficient assembly in modern printed circuit boards, facilitating high-density integration in electronic systems.

Overall, the SN74ALS569ADW binary counter is a versatile component that can be utilized in various digital systems, including computers, industrial controllers, and communication equipment, where precise counting and data management are essential.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7072 $51.4368
46+ $2.2213 $102.1798
70+ $2.1519 $150.6330
97+ $2.0825 $202.0025
125+ $2.0131 $251.6375
167+ $1.8048 $301.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess