EN
  • EN
  • DE

SN74ALS520DW

Part No SN74ALS520DW
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description 8-BIT IDENTITY COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 20ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Mounting SMD
Win Source Part Number 1253776-SN74ALS520DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS520
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS520DW CAD Model

Description

SN74ALS520DW Image

The SN74ALS520DW from Texas Instruments is a high-performance, 8-bit identity comparator that provides a crucial function in digital systems. It is designed to compare two 8-bit words and indicate whether they are identical or not. This component is widely used in various applications such as computer systems, data processing devices, and communication systems where data integrity is paramount.

Key Features

  • Logic Type: Identity Comparator
  • Number of Bits: 8 bits
  • Output Type: Active Low
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SOIC-20

Performance and Quality

The SN74ALS520DW offers a fast propagation delay, ensuring quick response times in critical applications. Its low-power Schottky technology helps in minimizing power consumption without compromising speed, making it an efficient choice for power-sensitive designs. The device is also characterized for operation from -40°C to 85°C, making it suitable for industrial environments.

Applications

With its precision and reliability, the SN74ALS520DW is ideal for use in:

  • Data verification and validation systems
  • Memory address decoding
  • Microprocessor-based systems
  • Input/output port matching

Ordering and Packaging

The SN74ALS520DW is available in a SOIC-20 package, providing a compact footprint for space-constrained applications. It is sold in tube or reel packaging, depending on the quantity ordered, and is RoHS compliant, adhering to environmental standards.

For more information, datasheets, and support, visit Texas Instruments' official website or contact your local authorized distributor.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2205 $51.0715
55+ $1.8219 $100.2045
85+ $1.7650 $150.0250
118+ $1.7081 $201.5558
152+ $1.6511 $250.9672
203+ $1.4803 $300.5009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess