EN
  • EN
  • DE

BQ8055ADBTR

Part No BQ8055ADBTR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381621-BQ8055ADBTR
Ultra Librarian 3D Model Ultra Librarian BQ8055ADBTR CAD Model

Description

Product Overview: Texas Instruments BQ8055ADBTR

The Texas Instruments BQ8055ADBTR is a highly integrated battery management solution designed for the efficient and safe operation of multi-cell lithium-ion batteries. This advanced circuitry is encapsulated in a compact 30-pin TSSOP (Thin Shrink Small Outline Package) and is engineered to cater to the demands of portable and space-constrained applications.

Key Features

  • Advanced Battery Monitoring: The BQ8055ADBTR offers precise monitoring of voltage, current, and temperature, which is crucial for maintaining the longevity and performance of lithium-ion batteries.
  • Impedance Track™ Technology: Equipped with TI's proprietary Impedance Track™ algorithm, it provides highly accurate state-of-charge (SOC) calculations, enhancing the user experience by providing reliable battery data.
  • Protection Features: The device includes multiple safety features such as overvoltage, undervoltage, overcurrent, and short-circuit protection, ensuring the battery operates within safe parameters.
  • Power Management: With an integrated power FET, the BQ8055ADBTR handles charging and discharging operations efficiently, contributing to the overall energy management of the system.
  • Data Communication: It supports I2C communication, allowing for seamless interface with microcontrollers for reporting battery status and facilitating firmware updates.

Applications

The versatility of the BQ8055ADBTR makes it suitable for a wide range of applications, including but not limited to:

  • Portable consumer electronics such as laptops, tablets, and digital cameras
  • Medical devices requiring reliable and long-lasting battery performance
  • Industrial handheld devices that operate in demanding environments
  • Uninterruptible power supplies (UPS) for critical systems backup

Quality and Reliability

As with all Texas Instruments products, the BQ8055ADBTR is manufactured to meet high standards of quality and reliability. TI's commitment to excellence ensures that this battery management IC will deliver consistent performance and durability for the applications it powers. By choosing the BQ8055ADBTR, developers and manufacturers can be confident in the safety, efficiency, and longevity of their battery-powered solutions.

You May Also Be Interested in

Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Qualcomm
Linear IC
Lowest to $72.7612

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess