EN
  • EN
  • DE

MIC2776H-BM5-TR

Part No MIC2776H-BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR MICROPOWER SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788544-MIC2776H-BM5-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2776H-BM5-TR CAD Model

Description

Microchip Technology MIC2776H-BM5-TR Power Management IC

The MIC2776H-BM5-TR from Microchip Technology is a versatile and robust power management integrated circuit (IC) designed to cater to a wide range of applications. This dual-voltage supervisor IC is engineered to monitor power supplies in digital systems, providing a reliable solution for systems that require precise voltage monitoring and power management functionalities.

Embedded within a compact SOT-23-5 package, the MIC2776H-BM5-TR is an ideal choice for space-constrained applications where real estate on the printed circuit board (PCB) is at a premium. Despite its small size, this IC does not compromise on performance, offering a high degree of accuracy in monitoring under-voltage conditions.

Key features of the MIC2776H-BM5-TR include two independently programmable voltage monitor inputs, which allow the device to supervise multiple voltage levels simultaneously. This feature is particularly beneficial in systems that operate with more than one supply voltage, ensuring that all critical voltages are within their specified ranges for proper operation.

The IC also boasts an adjustable hysteresis and a built-in delay timer, which can be programmed via external components to prevent false triggering due to transient voltage fluctuations. This ensures that the device responds only to genuine under-voltage conditions, enhancing system stability and reliability.

For applications requiring immediate attention upon detection of an out-of-tolerance voltage level, the MIC2776H-BM5-TR provides an active-low reset output. This output can be connected to a microcontroller or other logic devices to initiate corrective actions, such as a system reset or shutdown, thereby protecting the system from potential damage due to improper power conditions.

Overall, the MIC2776H-BM5-TR is a powerful solution for designers looking to implement robust power management in their digital systems. With its precision voltage monitoring, programmable features, and compact footprint, this IC from Microchip Technology is a reliable choice for maintaining the integrity of electronic systems across various industries and applications.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess