The SN74ALS29827NT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This particular chip belongs to the Advanced Low-Power Schottky (ALS) logic family, which is known for its balance between speed and power consumption, making it suitable for a wide range of digital applications.
The SN74ALS29827NT is an octal buffer and line driver with 3-state outputs. It is specifically engineered to drive heavily loaded lines with high fan-out requirements in bus-organized systems, ensuring signal integrity while minimizing power dissipation. The device is characterized for operation from 0°C to 70°C, making it ideal for commercial-grade applications.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 4.5V to 5.5V, typical Vcc of 5V
- Output Current: Capable of sourcing or sinking up to 24 mA
- Package: 24-Pin Plastic Dip (N-Type)
- Operating Temperature Range: 0°C to 70°C
- Technology: Advanced Low-Power Schottky (ALS)
Applications:
The SN74ALS29827NT is versatile and can be used in various applications where buffering and driving bus lines are necessary. This includes data transmission, memory address driving, and any system requiring high current 3-state outputs. Its robust design ensures reliable operation in commercial digital systems, such as computers, data processors, and high-speed communication equipment.
Quality and Reliability:
Texas Instruments is committed to delivering high-quality products. The SN74ALS29827NT is no exception and is manufactured under strict industry standards, ensuring both reliability and performance. It is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design support.
For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.