EN
  • EN
  • DE

SN74ALS533ADW

Part No SN74ALS533ADW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 2.6mA, 24mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1253778-SN74ALS533ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS533
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS533ADW CAD Model

Description

Product Overview: SN74ALS533ADW

The SN74ALS533ADW is a high-performance, octal D-type transparent latch with 3-state outputs, designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, offering a perfect balance between speed and power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Type: Octal D-type transparent latch ensures that the output follows the input when the latch enable (LE) is high, and retains the input information when LE is low.
  • 3-State Outputs: The outputs can be set to two logic states (high and low) and a third high-impedance state, which is essential for bus-oriented applications.
  • Wide Operating Voltage Range: Compatible with a range of operating voltages from 4.5V to 5.5V, allowing for flexibility in various system designs.
  • Edge-Triggered Latching: Ensures accurate latching of data on the transition of the LE signal from low to high.
  • Direct Clear Function: A dedicated clear input (CLR) which, when taken low, clears the latches to a low state regardless of other inputs.

Package and Temperature Range

The SN74ALS533ADW comes in a wide-bodied, 20-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint while providing ease of handling and soldering on printed circuit boards. It operates reliably over a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.

Applications

This versatile latch is commonly used in data storage, communication systems, data multiplexing, and any other system that requires temporary storage of data. Its ability to isolate bus lines and prevent data flow during certain operations is critical in preventing data corruption and ensuring system stability.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS533ADW is no exception. It is designed to meet or exceed stringent industry standards, ensuring high performance and dependability for the critical functions it serves.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN74ALS533ADW.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9410 $54.3510
25+ $4.0542 $101.3550
39+ $3.9275 $153.1725
53+ $3.8008 $201.4424
69+ $3.6741 $253.5129
92+ $3.2940 $303.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess