Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Operating Supply Voltage 3 V ~ 18 V
Independent Circuits 1
Delay Time - Propagation 50ns
Current - Output High, Low 8.8mA, 8.8mA
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
RoHS State Request Verification
Win Source Part Number 1217684-MC14099BCP
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC14099
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC14099BCP CAD Model

Description

ON Semiconductor MC14099BCP

The ON Semiconductor MC14099BCP is a versatile and reliable 8-bit shift register IC designed for a wide range of digital applications. This integrated circuit is a part of the MC14000 series and is particularly suitable for use in serial-to-parallel data conversion processes, which are essential in modern digital communication and control systems.

Key Features:

  • Shift Register Configuration: The MC14099BCP is an 8-bit serial input/parallel output shift register, which allows for efficient conversion of serial data to parallel format, making it easier to interface with microcontrollers, microprocessors, or other digital systems that require parallel data inputs.
  • Logic Type: It operates on CMOS (Complementary Metal-Oxide-Semiconductor) logic, known for its low power consumption and high noise immunity, making the device reliable and suitable for battery-powered applications.
  • Voltage Range: The device can operate over a wide voltage range, typically from 3V to 18V, providing flexibility in various power environments and compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • Output Capability: The IC features tri-state outputs, which can be set to either a logical high, a logical low, or a high-impedance state, allowing for easy connection to a bus or other common signal lines without interference.
  • Package Type: The MC14099BCP comes in a DIP (Dual In-line Package) with a standard 16-pin configuration, making it easy to handle and suitable for through-hole mounting on printed circuit boards (PCBs).

Applications:

The MC14099BCP is ideal for various applications that require the conversion of serial data to parallel form, such as:

  • Data communication systems
  • Microcontroller interfaces
  • Instrumentation and control systems
  • Peripheral expansions for computers
  • LED displays and indicator interfaces

ON Semiconductor's commitment to quality and performance ensures that the MC14099BCP shift register meets the industry's high standards for reliability and longevity. This component is a practical choice for designers and engineers looking to build robust and efficient digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OCT TRANSP LATCH 3ST 20TSSOP
Need more? Email Us
ECAD model for 74AC373MTC
Texas Instruments
POWER LOGIC 8-BIT ADDRESSABLE LATCH
Need more? Email Us
ECAD model for TPIC6B259DW
Fairchild/ON Semiconductor
Octal D-Type Transparent Latch with 3-STATE Outputs
Need more? Email Us
ECAD model for DM74AS573WM
Nexperia USA Inc.
IC INTERFACE 20BIT BUS 56TSSOP / D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16841DGGY
Texas Instruments
IC OCT D-TYPE LATCH 3ST 20-SOIC
Lowest to $1.1496
ECAD model for CD74HC573M
Texas Instruments
Eight Power DMOS-Transistor Outputs of 150-mA Continuous Current | IC PWR OCT D LATCH 20-SOIC
Lowest to $2.2120
ECAD model for TPIC6B273DWG4
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
ECAD model for 74FCT162373ATPVG
ON Semiconductor
Low Voltage 16-Bit Transparent Latch with 3.6V Tolerant Inputs and Outputs and 26Ω Series Resistors in Outputs | IC LATCH TRANSP 16BIT LV 48TSSOP
Lowest to $1.8278
ECAD model for 74VCX162373MTD
Texas Instruments
16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS | IC 16BIT TRANS D LATCH 48-TVSOP
Need more? Email Us
ECAD model for 74LVC16373ADGVRE4

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention