Overview of SN74ALS244CDBRG4
The SN74ALS244CDBRG4 is a high-quality octal buffer/line driver from Texas Instruments designed to offer both high drive and improved performance in a wide range of applications. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which provides a perfect balance between speed and power consumption, making it an ideal choice for interfacing with bus lines in a bus-organized system.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Logic Family: ALS
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Package: SSOP (Shrink Small Outline Package)
- Mounting Type: Surface Mount
Performance and Quality
The SN74ALS244CDBRG4 is engineered to deliver high-speed performance while maintaining low power consumption. The device features a typical propagation delay time of 5.5ns and a maximum operating frequency of 30MHz, which makes it suitable for high-speed signal transmission. The octal buffers have 3-state outputs, which can be used in bus-organized systems to effectively control the flow of data.
Applications
Due to its versatile nature, the SN74ALS244CDBRG4 is commonly used in a variety of applications, including:
- Bus Interface
- Data Acquisition Systems
- Test Equipment
- Memory Drivers
- Control Systems
Reliability and Compliance
As with all Texas Instruments products, the SN74ALS244CDBRG4 is manufactured to meet high standards of quality and reliability. It is compliant with the RoHS directive, meaning it is free from hazardous substances commonly used in the electronics industry. Additionally, the device's SSOP package is designed for optimal space-saving on PCBs, making it a great choice for compact designs.
Overall, the SN74ALS244CDBRG4 from Texas Instruments is a robust, reliable, and efficient solution for a wide range of digital applications requiring octal buffer/line drivers.