EN
  • EN
  • DE

SN74ALS244C-1DW

Part No SN74ALS244C-1DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74ALS
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74ALS244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33726-5, SN74ALS244C-1DW-ND, SN74ALS244C-1DWE4, SN74ALS244C-1DWE4-ND, SN74ALS244C-1DWG4, SN74ALS244C-1DWG4-ND, SN74ALS244C1DW
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896458-SN74ALS244C-1DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS244C-1DW CAD Model

Description

SN74ALS244C-1DW: A Robust Octal Buffer/Line Driver from Texas Instruments

The SN74ALS244C-1DW by Texas Instruments is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory decoders and data transmission systems. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) logic family, combining the speed of Schottky TTL with lower power consumption.

Key Features:

  • Bi-Directional Functionality: The SN74ALS244C-1DW is capable of driving lines in both directions, offering flexibility in interfacing with bus-oriented systems.
  • 3-State Outputs: It features 3-state outputs which can be placed in a high-impedance state, thus allowing for bus-organized systems to function effectively without data contention.
  • High-Drive Outputs: The device can sink up to 24mA and source up to 15mA, making it suitable for driving high-capacitive or low-impedance loads.
  • Wide Operating Temperature Range: With an operating temperature range of 0°C to 70°C, it is suitable for commercial-grade applications.
  • Standard Pin Configuration: It comes in a 20-pin wide-body SOIC package, ensuring compatibility with standard board layouts.

Applications:

The SN74ALS244C-1DW is versatile and can be utilized in various applications, including:

  • Memory drivers
  • Bus-oriented receivers and transmitters
  • Input/output (I/O) port drivers
  • Data communication systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the SN74ALS244C-1DW is no exception. It is produced with the highest standards and rigorous testing to ensure reliability and performance in critical applications.

Conclusion:

The SN74ALS244C-1DW from Texas Instruments stands out as a reliable choice for designers looking for a robust octal buffer/line driver. Its combination of bi-directional operation, high-drive outputs, and 3-state capabilities make it a versatile component for a wide range of high-speed digital applications. By choosing this product, engineers can expect consistent performance, durability, and Texas Instruments' trusted quality.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess