The SN74ALS244A-1N is a high-performance octal buffer and line driver designed to interface with 8-bit microprocessors and standard TTL logic families. Manufactured by Texas Instruments, this integrated circuit is part of their advanced low-power Schottky (ALS) logic family. It is commonly used in digital systems where buffering is needed to increase the drive capability or to separate input and output signals to prevent feedback.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Output Current: -24 mA / 24 mA
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: 0°C to 70°C
- Package / Case: PDIP-20
- Mounting Type: Through Hole
Performance Benefits
The SN74ALS244A-1N is designed for improved electrical characteristics over standard integrated circuits, with faster switching speeds and lower power consumption. The device features eight buffers with three-state outputs that can be independently controlled, making it versatile for various applications such as bus-oriented systems.
Applications
With its robust design and high drive capability, the SN74ALS244A-1N is suitable for a wide range of applications, including:
- Bus drivers
- Memory address drivers
- Data transmission lines
- Control systems
- Buffer memory address registers
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS244A-1N is no exception. It is designed to meet or exceed the stringent requirements of the commercial temperature range and is fabricated with industry-leading technology to ensure high performance and durability.