EN
  • EN
  • DE

SN74ALS166N

Part No SN74ALS166N
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description PARALLEL-LOAD 8-BIT SHIFT REGISTER | IC SHIFT REG 8BIT PARALL 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74ALS166
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253719-SN74ALS166N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS166N CAD Model

Description

Product Overview: SN74ALS166N

The SN74ALS166N is a high-quality integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This device is part of the Advanced Low-Power Schottky (ALS) series, known for combining the low power characteristics of CMOS with the speed and drive capabilities of bipolar transistors.

Key Features

  • Parallel-Load 8-Bit Shift Registers: The SN74ALS166N is designed as an 8-bit shift register, which allows for parallel-to-serial data conversion. This feature is essential for applications that require data manipulation, data storage, and data transfer efficiency.
  • Direct Overriding Load (Data Inputs to Outputs): This functionality provides a mechanism to bypass the shift register function and directly load data onto the output lines, offering flexibility in data handling.
  • Serial-Out Function: It is equipped with a serial output feature that enables the cascading of multiple devices without the need for additional gating. This is particularly useful in applications where extended shift registers are required.
  • Edge-Triggered Clocking: Edge-triggered clock inputs ensure that the state changes occur precisely at the transition of the clock signal, improving the reliability and predictability of the data output.
  • High-Drive Outputs: The outputs of the SN74ALS166N are capable of driving high capacitive loads, making it suitable for driving other ICs, LEDs, or other signaling devices.

Applications

The SN74ALS166N is versatile and can be used in a variety of digital applications. Common uses include:

  • Data processing systems
  • Digital diagnostic systems
  • Instrumentation and measurement equipment
  • Communication systems
  • Embedded systems

Technical Specifications

The SN74ALS166N operates over a wide voltage range and is characterized for operation from 0°C to 70°C. It comes in a standard 16-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as permanent PCB installations. The device is also available in different package options to suit various application requirements.

In conclusion, the SN74ALS166N by Texas Instruments is a reliable and efficient solution for designers looking to implement parallel-to-serial data conversion with additional direct load capabilities in their digital systems.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess