EN
  • EN
  • DE

SN74ALB16244DL

Part No SN74ALB16244DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48SSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALB
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 25mA, 25mA
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ALB16244
Other Names 296-9766-5R,TEXTISSN74ALB16244DL,SN74ALB16244DLG4,296-12179-5,Q955793,-SN74ALB16244DLG4,-SN74ALB16244DLR,296-9766-5,-296-9766-5,SN74ALB16244DLG4,296-12179-5,-296-9766-5,2156-SN74ALB16244DL
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259932-SN74ALB16244DL
Ultra Librarian 3D Model Ultra Librarian SN74ALB16244DL CAD Model

Description

The SN74ALB16244DL from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for use in memory address driving, clock driving, and bus-oriented systems. With its bi-directional transceiver functionality, it is capable of transferring data directly from the input bus to the output bus or vice versa. This integrated circuit is part of the Advanced Low-Voltage BiCMOS (ALB) family, which is known for its low power consumption and high speed operation.

Key Features

  • Wide Bus Width: The SN74ALB16244DL offers a 16-bit wide bus interface, allowing for efficient data handling and throughput in complex digital systems.
  • BiCMOS Technology: Utilizing Advanced Low-Voltage BiCMOS technology, this device combines the speed of CMOS with the low power dissipation of bipolar transistors, resulting in superior performance.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, effectively disconnecting the device from the bus, which is crucial for bus-oriented systems.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications that require reduced power consumption without sacrificing speed.
  • Output Drive Capability: The SN74ALB16244DL is capable of driving heavy loads, with high-current output capability for driving heavily capacitive or low-impedance loads.
  • Edge-Rate Control Circuitry: This feature minimizes the generation of noise caused by high-frequency switching, making the device ideal for noise-sensitive applications.

Applications

The SN74ALB16244DL is a versatile component that can be used in a variety of applications, including:

  • Memory address drivers
  • Bus-oriented systems
  • Data communication systems
  • Backplane drivers
  • Clock drivers

With its robust design and advanced features, the SN74ALB16244DL is an excellent choice for designers looking for a reliable and high-performing buffer/line driver for their digital systems. Texas Instruments' commitment to quality ensures that this product will deliver the performance and durability that professionals expect.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5980 $50.3920
10+ $10.3369 $103.3690
15+ $10.0138 $150.2070
21+ $9.6908 $203.5068
27+ $9.3678 $252.9306
36+ $8.3987 $302.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess