SN74AHCT541N Octal Buffer/Line Driver from Texas Instruments
The SN74AHCT541N is a high-performance, octal buffer and line driver designed to interface with 5V systems. Manufactured by Texas Instruments, this integrated circuit is part of the 'AHCT' family, which signifies Advanced High-Speed CMOS technology with TTL-compatible inputs. The device is suitable for driving bus lines or buffer memory address registers, providing both high-speed operation and the capability to drive heavy loads.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Channels: 8
- Input Level: TTL
- Output Level: CMOS
- Supply Voltage Range: 4.5V to 5.5V
- Output Current: -32mA / 64mA
- Operating Temperature Range: -40°C to 85°C
- Package / Case: 20-PDIP (0.300", 7.62mm)
- Mounting Type: Through Hole
The SN74AHCT541N is equipped with eight non-inverting buffers with 3-state outputs, which can be used independently or tied together for wider applications. The 3-state outputs ensure that the device can be connected directly to a bus-structured system without the need for external resistors, reducing system complexity and cost.
With a typical propagation delay of just 8.5ns and a maximum of 17ns, the SN74AHCT541N is optimized for swift signal processing, making it an ideal choice for high-speed data transfer applications. The robust design of the SN74AHCT541N allows it to drive capacitive loads of up to 15pF with full-rated performance, ensuring reliable operation in demanding environments.
For ease of implementation, the SN74AHCT541N comes in a standard 20-pin PDIP package, which is widely used and easily integrated into a variety of PCB designs. Its through-hole mounting design makes it simple to solder and suitable for prototyping as well as mass production.
The SN74AHCT541N is a versatile component that can be used in a wide range of applications, including personal computers, servers, networking equipment, and industrial control systems, where reliable data transmission and buffering are critical.
Overall, the SN74AHCT541N from Texas Instruments stands out as a reliable and efficient solution for digital buffering and driving applications in mixed 5V and 3.3V environments.