EN
  • EN
  • DE

SN65HVD3082P

Part No SN65HVD3082P
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case DIP-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 716312-SN65HVD3082P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD3082P CAD Model

Description

The SN65HVD3082P is a robust and efficient low-power transceiver designed by Texas Instruments, specifically engineered for RS-485 communication protocols. This transceiver is an ideal solution for applications that require high-speed data transmission over long cable runs or noisy environments.

Key Features

  • Low Power Consumption: With its innovative design, the SN65HVD3082P operates with very low power, making it suitable for battery-powered and power-sensitive applications.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages from 3.3V to 5V, providing flexibility in various system designs.
  • High Data Rate: Capable of data transmission speeds up to 200 kbps, the device can handle high-speed communication requirements with ease.
  • Extended Temperature Range: This transceiver is operational over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh conditions.
  • ESD Protection: The SN65HVD3082P comes with built-in ESD protection, which safeguards the device against electrostatic discharge events, enhancing its durability and lifespan.
  • Fail-Safe Receiver: The device ensures a high level of safety with its fail-safe receiver that guarantees a logic-high output when the input is open or shorted.

Applications

The SN65HVD3082P is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Remote sensors
  • Data acquisition equipment

Package and Quality

This transceiver is available in an 8-pin DIP (Dual In-line Package) that is easy to handle and integrate into various circuit designs. Texas Instruments is known for its commitment to quality, and the SN65HVD3082P is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from TI products.

Conclusion

The SN65HVD3082P from Texas Instruments is a reliable and efficient solution for RS-485 communication, offering low power consumption, high data rates, and robust protection features in a wide range of industrial and commercial applications.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Mini-Circuits
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
RF Micro Devices
Lowest to $2.8390
Genesys
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess