EN
  • EN
  • DE

SN74AHCT373PWLE

Part No SN74AHCT373PWLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253651-SN74AHCT373PWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT373PWLE CAD Model

Description

Product Overview: SN74AHCT373PWLE

The SN74AHCT373PWLE from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs designed to provide efficient and reliable solutions for temporary data storage in digital systems. This integrated circuit is part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology, making it suitable for interfacing with 5V TTL Logic while maintaining the low power consumption of CMOS devices.

Key Features

  • Logic Type: Octal Transparent D-type Latch
  • Output Type: 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, compatible with TTL levels
  • IC Package Type: TSSOP (Thin Shrink Small Outline Package)
  • Pin Count: 20 pins providing a compact footprint for space-constrained applications
  • High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels
  • Low Crosstalk: Minimizes unwanted signal coupling between adjacent channels
  • Fast Propagation Delays: Provides quick response times suitable for high-speed data transmission
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors

Applications

The SN74AHCT373PWLE is commonly utilized in a wide range of applications where data needs to be stored temporarily and then accessed or modified later. Its applications span across various industries, including:

  • Telecommunications
  • Computers and Computer Peripherals
  • Data Storage Systems
  • Industrial Control Systems
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT373PWLE is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in all types of operating conditions. With Texas Instruments' reputation, users can trust this latch to perform reliably in their critical data storage and retrieval applications.

Environmental and Regulatory Compliance

The SN74AHCT373PWLE is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, which means it is free from harmful substances such as lead, mercury, and cadmium. This compliance ensures that the product is not only safe for consumers but also minimizes the environmental impact during its lifecycle.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Lowest to $2.5606
Samsung
Need more? Email Us
Silergy Corp
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess