EN
  • EN
  • DE

SN74AHCT244QPWRQ1

Part No SN74AHCT244QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74AHCT244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74AHCT244QPWRQ1-ND, 296-31750-6, 296-31750-1, 296-31750-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896440-SN74AHCT244QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT244QPWRQ1 CAD Model

Description

SN74AHCT244QPWRQ1 - Texas Instruments

The SN74AHCT244QPWRQ1 from Texas Instruments is a high-performance, automotive-grade octal buffer/line driver designed to provide robust signal conditioning for a wide range of applications. This integrated circuit features eight non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers.

Key Features:

  • Operating Voltage: The device operates at a wide range of voltages from 4.5 V to 5.5 V, allowing for flexible integration into automotive and industrial systems.
  • High-Drive Outputs: With the ability to source and sink 8 mA at 5 V, the SN74AHCT244QPWRQ1 can drive capacitive loads and overcome the resistive drops associated with long cables, making it suitable for challenging electrical environments.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is beneficial when multiple devices are connected to a common bus.
  • Automotive Qualification: As a Q1 device, it meets the stringent requirements of the automotive industry, including stress tests for reliability and performance under extreme conditions.
  • Temperature Range: The device is operational over a broad temperature range from -40°C to 85°C, ensuring reliability in the varying thermal environments found in automotive applications.
  • Package: Offered in a TSSOP (Thin Shrink Small Outline Package) form factor, the SN74AHCT244QPWRQ1 is designed for space-saving on PCBs while providing excellent thermal performance.

Applications:

The SN74AHCT244QPWRQ1 is designed for use in automotive systems but is also well-suited for other high-reliability applications such as:

  • Bus transceivers in communication systems
  • Memory address driving in computing
  • Signal buffering in data acquisition systems
  • Interface logic between different voltage domains

With its robust design and versatile features, the SN74AHCT244QPWRQ1 from Texas Instruments is a reliable choice for designers seeking high-performance buffering solutions for automotive and industrial applications.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1466 $51.5970
110+ $0.9408 $103.4880
165+ $0.9114 $150.3810
230+ $0.8820 $202.8600
295+ $0.8526 $251.5170
395+ $0.7644 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess