The SN74AHCT240PWR is a high-performance, integrated circuit product from Texas Instruments, a globally renowned semiconductor manufacturing company.
- Device Type: Octal buffer and line driver with 3-state outputs
- Specific Design: Designed to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
- 3-state Control Gate: 2-input AND gate with active-low inputs
- Technology: Advanced CMOS
- Operating Voltage Range: 4.5 V to 5.5 V
- Package: TSSOP (Thin Shrink Small Outline Package)
- Body Size: 6.1mm x 12.5mm
- Operating Temperature: -40°C to 85°C
- Input Protection: Equipped with clamp diodes to protect the device against voltage spikes
- RoHS Compliant: Yes