Overview of SN74AHCT1G125DCKT
The SN74AHCT1G125DCKT is a high-performance, single-bit bus buffer gate with 3-state output from Texas Instruments. It is designed to provide a high-speed and low-power solution for driving capacitive loads and isolating bus lines. As a member of the Texas Instruments' 74AHCT family, this device is compatible with both CMOS and TTL logic levels, ensuring easy integration into various digital systems.
Key Features
- Logic Type: Bus Buffer Gate with 3-State Output
- Operating Voltage: 4.5 V to 5.5 V, suitable for interfacing with 5 V systems.
- Output Drive Capability: Capable of driving ±8 mA at 5 V, making it suitable for a wide range of applications.
- Propagation Delay: Fast propagation delay (tpd) of 8.5 ns (max) at 5 V, which is ideal for high-speed operations.
- IC Package Type: Supplied in a small 5-Pin SC-70 (SOT-353) package, which is optimal for space-constrained applications.
- Temperature Range: Operates over the industrial temperature range of -40°C to 85°C.
- Logic Level Translation: Capable of translating inputs between 5 V and 3.3 V logic levels, allowing for use in mixed-voltage systems.
Applications
The SN74AHCT1G125DCKT is versatile and can be used in a variety of applications, including:
- Bus isolation
- Signal buffering
- Driving heavy loads
- Logic level translation
- Memory address drivers
- Data transmission lines
Quality and Reliability
As with all Texas Instruments products, the SN74AHCT1G125DCKT is manufactured to the highest quality standards. It has been rigorously tested to ensure reliable performance in demanding environments. This device is RoHS compliant and is designed to meet the requirements of the latest environmental standards.
Support and Resources
For further information, including detailed technical specifications, application notes, and design resources, customers can visit the Texas Instruments website. Technical support is also available through the TI E2E™ support forums, where experts provide advice and assistance to engineers implementing the SN74AHCT1G125DCKT into their designs.