EN
  • EN
  • DE

AP2821KTR-G1

Part No AP2821KTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB POWER SWITCH SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 120 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 097685-AP2821KTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2821KTR-G1 CAD Model

Description

Introducing the AP2821KTR-G1 USB Power Delivery Controller

The AP2821KTR-G1 is a cutting-edge USB Power Delivery (PD) controller designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This advanced controller is engineered to facilitate the implementation of USB PD power conversion in a wide range of electronic devices, making it an essential component for modern technology applications.

Key Features

  • USB Power Delivery Compliance: The AP2821KTR-G1 is fully compliant with the USB PD specification, ensuring compatibility with the latest USB PD-enabled devices for fast and efficient charging.
  • High-Voltage Operation: With an operating voltage range that accommodates various power levels, this controller is versatile enough to handle a multitude of USB PD applications.
  • Integrated Protection Circuits: Safety is paramount, and the AP2821KTR-G1 includes over-voltage, over-current, and over-temperature protection features to safeguard both the controller and the end device.
  • Compact Package: Available in a small QFN package, the AP2821KTR-G1 is designed to fit into space-constrained applications, making it ideal for portable and mobile devices.

Applications

The AP2821KTR-G1 is suited for a broad spectrum of products, ranging from smartphones and tablets to laptops and other portable electronics that require efficient power management. Its versatility also extends to stationary devices such as desktop docks, monitors, and networking equipment that benefit from the USB PD protocol.

Technical Specifications

The AP2821KTR-G1 is designed to support the USB Type-C™ connector standard and is capable of delivering power up to 100W. It operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions. The controller's high level of integration simplifies circuit design and reduces the overall bill of materials for product development.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality semiconductor solutions. The AP2821KTR-G1 is built to meet stringent quality standards, ensuring that it meets the needs of the most demanding applications. With its robust design and comprehensive feature set, the AP2821KTR-G1 is poised to be a key component in the next generation of USB PD-enabled devices.

For detailed technical specifications, application notes, and support documentation, customers can visit the Diodes Incorporated website or contact their sales representative.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 379 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess