EN
  • EN
  • DE

7203L35JG

Part No 7203L35JG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1410+
Reference case PLCC
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 751476-7203L35JG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7203L35JG CAD Model

Description

The IDT7203L35JG is a high-speed CMOS FIFO (First-In, First-Out) memory device, designed for applications requiring asynchronous data buffering and rate matching. It is manufactured by IDT (Integrated Device Technology), now part of Renesas Electronics. This FIFO offers a combination of speed, capacity, and low power consumption, making it suitable for a variety of data communication and processing systems.

Applications

  • Data Communication: Used in network interfaces, data acquisition systems, and communication buffers for rate matching and data synchronization.
  • Image Processing: Employed in video processing equipment, frame grabbers, and image buffers for real-time data handling.
  • Digital Signal Processing (DSP): Integrated into DSP systems for data buffering and asynchronous data transfer.
  • Industrial Automation: Utilized in industrial control systems, robotics, and automated machinery for data buffering and control signal synchronization.
  • Medical Imaging: Found in medical imaging devices, such as ultrasound and MRI machines, for high-speed data buffering.

Features

  • High-Speed Operation: Offers fast data transfer rates, suitable for high-bandwidth applications.
  • Asynchronous Operation: Allows independent read and write operations for efficient data handling.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Expandable: Can be expanded in both depth and width to increase storage capacity.
  • Flag Signals: Provides flag signals to indicate FIFO status (e.g., empty, full, half-full) for efficient data management.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.

Benefits

  • Efficient Data Buffering: Asynchronous operation and flag signals enable efficient data buffering and rate matching.
  • High Performance: High-speed operation ensures fast data transfer rates, minimizing latency in data processing systems.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices and minimizing energy costs.
  • Flexible Design: Expandable architecture allows for customization to meet specific storage capacity requirements.
  • Reliable Operation: CMOS technology ensures reliable performance and long-term stability.
  • Versatile Application: Suitable for a wide range of applications requiring asynchronous data buffering and rate matching.

Additional Details

The IDT7203L35JG FIFO memory device operates at a speed of 35ns, providing fast data access times. It is available in a variety of package options, including PLCC (Plastic Leaded Chip Carrier) and SOIC (Small Outline Integrated Circuit), for easy integration into different PCB layouts. The FIFO supports various data widths, allowing for flexibility in system design. Its flag signals, such as empty, full, and half-full flags, provide valuable information for managing data flow and preventing overflow or underflow conditions. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments. With its combination of speed, capacity, and low power consumption, the IDT7203L35JG FIFO is a reliable and efficient solution for a variety of data communication and processing applications. Its features make it a valuable component in systems requiring high-performance data buffering and rate matching.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess