Product Overview: SN74AHCT1G04DCKRG4
The SN74AHCT1G04DCKRG4 is a high-performance, single-gate CMOS logic inverter manufactured by Texas Instruments. This device is designed to operate over a broad voltage range of 4.5V to 5.5V, making it suitable for a variety of applications that require logic level translation and signal inversion. It is part of the AHCT family, known for its compatibility with both CMOS and LSTTL output levels, ensuring seamless integration into mixed-technology systems.
The SN74AHCT1G04DCKRG4 comes in a compact 5-pin SC70 package, which is ideal for space-constrained applications. Despite its small size, it delivers robust performance with a balanced propagation delay and transition times, providing high-speed operation that is essential in modern digital circuits.
Key Features:
- Logic Type: Inverter
- Supply Voltage Range: 4.5V to 5.5V
- Output Current: ±8 mA
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SC-70-5
The device's low power consumption makes it an excellent choice for battery-powered and energy-efficient applications. Additionally, it features a low input capacitance and a direct interface with TTL levels, which contributes to its ease of use in mixed-voltage environments.
For designers and engineers, the SN74AHCT1G04DCKRG4 offers a reliable solution for inverting functions in a variety of digital applications, including computing, networking, and consumer electronics. Its robustness is further guaranteed by Texas Instruments' commitment to quality, ensuring that each device meets high standards of performance and reliability.
With its combination of high-speed operation, low power consumption, and compatibility with multiple logic levels, the SN74AHCT1G04DCKRG4 is a versatile component that enhances the functionality of digital systems while minimizing space requirements and power usage.