The SN74AHCT16245DGVR is an advanced high-speed CMOS (AHCT) 16-bit bus transceiver designed and manufactured by Texas Instruments, a global semiconductor company that designs and manufactures analog and embedded processing products.
- Description: 16-bit bus transceiver with 3-state outputs designed for asynchronous communication between data buses
- Operating Voltage Range: 4.5 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- Latch-up Performance: Exceeding 250 mA per JESD 17
- Electrostatic Discharge (ESD) Protection: Exceeding JESD 22
- Maximum ICC: 8 µA
- Package: TSSOP (DGVR), 48 pins
- Applications: Telecommunications, data communications, industrial equipment, personal computers, and servers