Product Overview: SN74AHCT16244DGG from Texas Instruments
The SN74AHCT16244DGG is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 'AHCT family and is a 16-bit buffer and line driver with 3-state outputs. It is specifically designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
Key Features
- Logic Type: 16-Bit Buffer/Line Driver with 3-State Outputs
- Logic Family: AHCT
- Operating Voltage Range: 4.5 V to 5.5 V
- Output Current: -8 mA / 8 mA
- IC Package Type: TSSOP (Thin Shrink Small Outline Package)
- Pin Count: 48 Pins
- Propagation Delay Time: 8.5 ns at 4.5 V, 7.5 ns at 5.5 V
- Operating Temperature Range: -40°C to 85°C
This device is optimized for use in a variety of high-speed logic applications. The SN74AHCT16244DGG features balanced propagation delays and transition times, which ensures improved system-level performance. Its low power consumption and high noise immunity of the AHCT logic family make it a preferred choice for interfacing with CMOS and LSTTL.
Applications
The SN74AHCT16244DGG is versatile in its applications, including:
- Memory Address Driving
- Bus Transceivers
- Clock Distribution Networks
- High-speed Signal Transmission
With its robust design, the SN74AHCT16244DGG is suitable for demanding environments, offering reliable performance when it matters most. Its 3-state outputs allow for connection to bus lines or buffer memory address registers, which contributes to the flexibility in system design.
Overall, the SN74AHCT16244DGG from Texas Instruments is an essential component for designers looking for a high-speed, low-power buffer and line driver solution. Its technical specifications and reliability make it a smart choice for advanced digital systems, ensuring efficient data flow and signal integrity across a wide range of applications.