EN
  • EN
  • DE

SZMMBZ5263ELT1G

Part No SZMMBZ5263ELT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 56V 225MW SOT23-3 / Zener Diode 56 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 150 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 43 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5263
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names ONSONSSZMMBZ5263ELT1G,2156-SZMMBZ5263ELT1G-OS
Standard Package 3,000
Win Source Part Number 960293-SZMMBZ5263ELT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5263ELT1G CAD Model

Description

Product Overview: SZMMBZ5263ELT1G by ON Semiconductor

The SZMMBZ5263ELT1G is a robust voltage regulator Zener diode, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This electronic component is specifically engineered to provide a precise voltage reference and excellent clamping capabilities, making it an ideal choice for voltage regulation and protection applications in various electronic circuits.

Key Features

  • Diode Configuration: The SZMMBZ5263ELT1G comes in a common anode configuration, which allows for dual Zener diodes with common anodes to be used in applications requiring bidirectional transient voltage suppression.
  • Power Dissipation: This device is capable of handling a power dissipation of up to 3 Watts, ensuring reliable operation under high-power conditions.
  • Zener Voltage: The Zener voltage is specified at 47 V, providing a stable reference voltage over a wide range of operating conditions.
  • Package: Packaged in a small surface-mount SOT-23 package, the SZMMBZ5263ELT1G is designed for optimal space-saving and is suitable for automated assembly processes.
  • Regulatory Compliance: It complies with the RoHS directive, making it an environmentally friendly choice for electronic manufacturers seeking to reduce hazardous substances in their products.

Applications

The SZMMBZ5263ELT1G is versatile and can be used in a multitude of applications such as:

  • Consumer electronics for voltage stabilization and protection
  • Industrial control systems as a reliable voltage reference
  • Telecommunication equipment to safeguard against voltage transients
  • Computing devices where stable power supply is crucial
  • Portable devices with its compact form factor and power efficiency

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The SZMMBZ5263ELT1G is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements for industrial and consumer applications. Customers can trust in the reliability and performance of this Zener diode when incorporated into their electronic designs.

Ordering Information

The SZMMBZ5263ELT1G Zener diodes are available in tape and reel packaging, facilitating easy handling and integration into SMT manufacturing lines. For detailed ordering and product information, customers should consult the ON Semiconductor's official datasheets and product resources.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess