EN
  • EN
  • DE

SZMM5Z43VT1G

Part No SZMM5Z43VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description ZEN SOD523 LOW IZ REG 0.5W 43V / Zener Diode 43 V 500 mW ±6.98% Surface Mount SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMM5ZxxxT1G
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±6.98%
Power - Max 500 mW
Impedance (Max) (Zzt) 150 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 30.1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 488-SZMM5Z43VT1GTR
Standard Package 3,000
Win Source Part Number 1079292-SZMM5Z43VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM5Z43VT1G CAD Model

Description

The SZMM5Z43VT1G from ON Semiconductor is a high-quality Zener diode that offers a combination of robust performance and precision voltage regulation. Designed to provide a convenient and efficient solution for voltage regulation applications, this Zener diode is an ideal choice for designers looking for reliability and consistency.

Key Features

  • Zener Voltage: The SZMM5Z43VT1G has a nominal Zener voltage of 43V, making it suitable for a variety of applications that require precise voltage control.
  • Power Dissipation: With a power dissipation of 500 mW, this device can withstand moderate levels of power while maintaining its stability and performance.
  • Package: Packaged in a small and compact SOD-123 surface-mount package, the SZMM5Z43VT1G is designed for space-conscious applications and is easy to incorporate into a wide range of electronic circuits.
  • Tolerance: It features a tight tolerance level, ensuring accurate voltage regulation and stability across various conditions.
  • Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for use in different environments and applications.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the SZMM5Z43VT1G is both lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements.

Applications

The SZMM5Z43VT1G Zener diode is widely used in a range of applications, including:

  • Voltage stabilization for sensitive electronics
  • Overvoltage protection circuits
  • Power management in consumer electronics
  • Telecommunication devices
  • Industrial control systems

Conclusion

ON Semiconductor's SZMM5Z43VT1G is a robust, precision Zener diode that offers designers a reliable solution for voltage regulation needs. Its compact form factor, efficient power handling, and compliance with environmental standards make it a versatile and responsible choice for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess