EN
  • EN
  • DE

SZMMSZ5261BT3G

Part No SZMMSZ5261BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 105 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 36 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
Other Names 2832-SZMMSZ5261BT3G-488,2832-SZMMSZ5261BT3GTR
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279614-SZMMSZ5261BT3G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5261BT3G CAD Model

Description

ON Semiconductor SZMMSZ5261BT3G - Voltage Regulator Diode

The ON Semiconductor SZMMSZ5261BT3G is a high-quality voltage regulator diode designed to offer a stable zener voltage for a wide array of electronic applications. This robust component is part of ON Semiconductor's extensive Zener diode product line, specifically engineered to provide excellent voltage regulation with a minimal footprint.

Key Features:

  • Zener Voltage: The SZMMSZ5261BT3G has a nominal zener voltage of 47V, making it suitable for applications requiring a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 500mW, it can withstand moderate levels of power while maintaining stability and performance.
  • Package: Encased in a small SOD-123 surface-mount package, it is ideal for space-constrained applications while providing easier integration into automated manufacturing processes.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SZMMSZ5261BT3G is reliable for critical applications, with consistent performance over time.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range from -55°C to +150°C, accommodating various environmental conditions.
  • Standard Zener Breakdown Voltage Range: Ensures precision and stability in providing voltage regulation.

Applications:

The SZMMSZ5261BT3G is suitable for a variety of applications, including:

  • Voltage regulation in consumer electronics
  • Power supply management
  • Overvoltage protection circuits
  • Switching power supplies
  • Other electronic circuits requiring a stable Zener voltage

Product Summary:

The ON Semiconductor SZMMSZ5261BT3G Zener diode is a reliable and compact solution for voltage regulation needs. Its small size, coupled with a high degree of precision and stability, makes it an excellent choice for designers looking to ensure the consistent performance of their electronic circuits. The SOD-123 package allows for efficient use of PCB space, making it well-suited for modern, high-density electronic assemblies.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess