EN
  • EN
  • DE

SN74AHCT16240DLR

Part No SN74AHCT16240DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 48SSOP / Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74AHCT16240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-24359-1-ND,-SN74AHCT16240DLR-NDR,74AHCT16240DLRG4,296-24359-6,74AHCT16240DLRG4-ND,2156-SN74AHCT16240DLR,TEXTISSN74AHCT16240DLR,-74AHCT16240DLRG4,-296-24359-1,SN74AHCT16240DLR-ND,296-24359-2,-74AHCT16240DLRG4-NDR,296-24359-1
Standard Package 1,000
Win Source Part Number 1094848-SN74AHCT16240DLR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT16240DLR CAD Model

Description

The SN74AHCT16240DLR is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of high-speed digital systems. This 16-bit buffer and line driver is part of the 'AHCT family and is specifically designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features

  • Logic Type: Buffers & Line Drivers
  • Number of Channels: 16
  • Output Type: 3-State
  • Logic Level - High: 2.0V
  • Logic Level - Low: 0.8V
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)

Product Advantages

The SN74AHCT16240DLR offers a wide range of advantages for system designers. Its 16-bit bus interface provides high-speed operation with a typical tpd of 8.5 ns. The 3-state outputs ensure that multiple outputs will not short-circuit if they are accidentally connected. Additionally, the device operates at a voltage range of 4.5V to 5.5V, making it compatible with most 5V systems.

With its balanced propagation delays and output transition times, the SN74AHCT16240DLR is optimized for improved signal integrity, reducing skew and ensuring reliable high-speed data transmission. The device's low ON-state resistance (Ron) minimizes the propagation delay, further enhancing its performance in high-speed applications.

Applications

The SN74AHCT16240DLR is ideal for a variety of applications that require high-speed data transfer and buffering, such as:

  • Memory address drivers
  • Clock drivers
  • Bus-oriented receivers and transmitters
  • Data communication systems
  • High-speed data acquisition systems

Overall, the SN74AHCT16240DLR from Texas Instruments is a robust and reliable choice for designers who require a high-performance buffer and line driver for their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess