EN
  • EN
  • DE

CY74FCT245CTQCT

Part No CY74FCT245CTQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 8-BIT TRANSCEIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP/QSOP
Win Source Part Number 1164422-CY74FCT245CTQCT
Manufacturer Homepage www.ti.com
Family Name CY74FCT245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY74FCT245CTQCT CAD Model

Description

Product Overview: CY74FCT245CTQCT

The CY74FCT245CTQCT is a high-performance, non-inverting octal bus transceiver manufactured by Texas Instruments. It is designed to facilitate bidirectional communication between two data buses while providing improved signal integrity and reduced noise on the data lines. This component is particularly useful in applications that require high-speed data transfer and interfacing between different digital systems.

Key Features

  • Technology: The CY74FCT245CTQCT is built on advanced CMOS (Complementary Metal-Oxide Semiconductor) technology, offering low power consumption and high noise immunity.
  • Logic Type: It features an octal bus transceiver logic with 3-state outputs, allowing for bidirectional data flow with the ability to put the bus in a high-impedance state.
  • Data Rate: This device supports high-speed data transfer, making it suitable for modern, high-performance computing and digital communication systems.
  • Operating Voltage: It operates at a voltage range that typically spans from 4.5V to 5.5V, compatible with TTL (Transistor-Transistor Logic) levels.
  • Package: The CY74FCT245CTQCT comes in a convenient SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate over an extended industrial temperature range, it can function reliably in various environmental conditions.

Applications

The versatility of the CY74FCT245CTQCT makes it an excellent choice for a wide array of applications, including:

  • Bus Interface or Bus Extension applications
  • Memory Interfacing
  • Data Communication Systems
  • Microprocessor or Microcontroller Systems
  • Networking Equipment
  • Signal Bridging between different logic levels

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CY74FCT245CTQCT is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. With its robust design and advanced manufacturing techniques, the CY74FCT245CTQCT is a component you can rely on for consistent operation and longevity.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess