Product Overview: SN74AHCT16240DGGR
The SN74AHCT16240DGGR, manufactured by Texas Instruments, is a high-performance integrated circuit that belongs to the 74AHCT family. This device is a 16-bit buffer and line driver designed to ensure high-speed and reliable data transmission with a 3-state output. It is particularly suitable for driving bus lines or buffer memory address registers with its bidirectional transceiver functionality.
Key Features
- Logic Type: Buffers & Line Drivers
- Number of Channels: 16
- Output Type: 3-State
- Operating Voltage: 4.5V to 5.5V
- Output Current: -8mA / 8mA
- Propagation Delay Time: 8.5ns (Max) at 5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 48-TSSOP (0.240", 6.10mm Width)
- RoHS: Compliant
Product Applications
The SN74AHCT16240DGGR is versatile and can be used in various applications that require high-speed logic buffering and driving capabilities. Its primary applications include:
- Memory address driving
- Bus-oriented systems
- Data transmission systems
- Microprocessor or microcontroller bus interfacing
Quality and Reliability
As with all Texas Instruments products, the SN74AHCT16240DGGR is designed with a focus on quality and reliability. It is fabricated using advanced semiconductor technology, which ensures its performance under a wide range of environmental conditions. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.
Ordering Information
To order the SN74AHCT16240DGGR or request samples, customers can visit the Texas Instruments website or contact authorized distributors. The product is supplied in a 48-TSSOP package and is available in tape and reel packaging for automated assembly processes.