EN
  • EN
  • DE

HMC722LP3E

Part No HMC722LP3E
Manufacturer Analog Devices Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC AND/NAND/OR/NOR GATE 16SMT / AND/NAND/NOR/OR GATE Configurable 1 Circuit 4 Input 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Gates and Inverters - Multi-Function, Configurable
Mfr Analog Devices Inc.
Series -
Package Strip
Logic Type AND/NAND/NOR/OR GATE
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential, Single-Ended
Current - Output High, Low -
Voltage - Supply -3V ~ -3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC722
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382265-HMC722LP3E
Ultra Librarian 3D Model Ultra Librarian HMC722LP3E CAD Model

Description

The HMC722LP3E from Analog Devices Inc. stands as a testament to the company's commitment to delivering high-performance circuit components. This product is a part of Analog Devices' Hittite Microwave Integrated Circuit (IC) collection, which is renowned for its precision and reliability in demanding applications.

Key Features

  • Frequency Range: The HMC722LP3E operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • Package Type: Housed in a compact 3x3 mm QFN package, this IC is designed for space-constrained applications without compromising performance.
  • Integration: It integrates several functions which can simplify circuit design and reduce the number of external components required, leading to a more compact and cost-effective system design.
  • Power Consumption: With its focus on energy efficiency, the HMC722LP3E is optimized for low power consumption, which is crucial for battery-powered devices and energy-sensitive applications.

Applications

The HMC722LP3E is suitable for a wide array of applications, including:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Defense and aerospace systems

Performance and Quality

Analog Devices Inc. ensures that the HMC722LP3E meets stringent quality standards, offering robust performance for the most challenging environments. The device's fabrication involves state-of-the-art processes that provide both stability and longevity, making it a reliable choice for critical applications.

Support and Resources

Customers can access comprehensive technical support for the HMC722LP3E through Analog Devices' extensive documentation, application notes, and design resources. This support is designed to help users rapidly integrate the component into their designs and troubleshoot any issues that may arise.

You May Also Be Interested in

Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess