EN
  • EN
  • DE

SN74AHCT125QDREP

Part No SN74AHCT125QDREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74AHCT125
Other Names -V62/04683-01XER,-296-22279-1R,-296-22279-1,-296-22279-1,296-22279-6,296-22279-2R,296-22279-2,296-22279-1,296-22279-1R,296-22279-6R,-SN74AHCT125QDREPR,-V62/04683-01XE,V62/04683-01XE
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259961-SN74AHCT125QDREP
Ultra Librarian 3D Model Ultra Librarian SN74AHCT125QDREP CAD Model

Description

Overview of SN74AHCT125QDREP from Texas Instruments

The SN74AHCT125QDREP is a high-performance, quadruple bus buffer gate with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the Advanced High-Speed CMOS (AHCT) family and is specifically engineered to meet the rigorous demands of automotive and industrial applications. Its robust design ensures reliable operation under extreme conditions, making it an ideal choice for mission-critical systems.

Key Features

  • Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
  • Operating Voltage Range: 4.5 V to 5.5 V, compatible with 5V systems
  • High-Drive Outputs: (-32-mA IOL), capable of driving heavy loads
  • Input Compatibility: Inputs are TTL-voltage compatible
  • ESD Protection: Exceeds JESD 22, ensuring robustness against electrostatic discharge
  • Temperature Range: Specified from -40°C to 125°C, suitable for harsh environments
  • Package: 14-pin SOIC (Small Outline Integrated Circuit)

Applications

The SN74AHCT125QDREP is designed for a wide range of applications, including:

  • Automotive systems
  • Industrial controls
  • Motor drives
  • Communication infrastructure
  • Heavy machinery interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHCT125QDREP is no exception. It is part of TI's Enhanced Product (EP) portfolio, which means it has been subjected to additional qualification testing and manufacturing processes to ensure performance in harsh environments. The device is also supported by Texas Instruments' comprehensive technical documentation, providing detailed information for system designers and engineers.

Summary

In summary, the SN74AHCT125QDREP is a versatile, high-performance buffer gate IC with enhanced protection features, making it suitable for a variety of demanding applications. Its wide operating temperature range, high-drive outputs, and compatibility with TTL input logic levels make it a reliable choice for interfacing between different logic families and driving heavy loads. With Texas Instruments' reputation for quality, this component is a dependable building block for any high-reliability system design.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess