EN
  • EN
  • DE

CY54FCT646ATDMB

Part No CY54FCT646ATDMB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL REGISTERED BUS TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54FCT
Package Tube
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 581578-CY54FCT646ATDMB
Ultra Librarian 3D Model Ultra Librarian CY54FCT646ATDMB CAD Model

Description

Product Overview: CY54FCT646ATDMB by Texas Instruments

The CY54FCT646ATDMB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is a part of the FCT (Fast CMOS TTL-Compatible) family, which is known for its high-speed and low-power consumption, making it an ideal choice for interfacing with TTL (Transistor-Transistor Logic) circuits.

Key Features

  • Technology: The device is built on CMOS technology which offers reduced power dissipation compared to traditional TTL logic while maintaining TTL compatibility.
  • Functionality: It functions as an octal bus transceiver and register, capable of storing data from an 8-bit bus and transferring it to another 8-bit bus under the direction of a control signal.
  • Speed: The CY54FCT646ATDMB boasts fast propagation delay times, ensuring quick data transfer and processing, which is critical for high-speed applications.
  • Drive Capability: It has strong drive capabilities, with the ability to drive heavily loaded outputs without sacrificing speed or power consumption.
  • Logic Level: This device operates at TTL-compatible input and output logic levels, allowing for easy integration into existing designs that utilize TTL logic.

Applications

The versatility of the CY54FCT646ATDMB makes it suitable for a wide range of applications, including:

  • Data communication and telecommunication systems
  • Microprocessor or microcontroller-based systems
  • Memory interfacing and data buffering
  • Industrial control systems
  • High-speed data acquisition and processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY54FCT646ATDMB is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets.

Packaging and Supply

The CY54FCT646ATDMB comes in a robust surface-mount package, ensuring compatibility with modern PCB assembly techniques. Texas Instruments provides this product in tape and reel packaging, facilitating efficient handling and manufacturing processes.

Overall, the CY54FCT646ATDMB from Texas Instruments stands out as a reliable and efficient solution for high-speed digital interfacing, offering the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.0725 $73.0725
2+ $70.7890 $141.5780
3+ $68.5055 $205.5165
4+ $66.2220 $264.8880
6+ $59.3714 $356.2284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess