EN
  • EN
  • DE

SN74AHCT123ADGVR

Part No SN74AHCT123ADGVR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 5.3NS 16TVSOP / Monostable Multivibrator 5.3 ns 16-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 5.3 ns
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TVSOP
Base Product Number 74AHCT123
Other Names 74AHCT123ADGVRE4,296-4649-6R,74AHCT123ADGVRG4,-SN74AHCT123ADGVRR,74AHCT123ADGVRG4,-296-4649-1,74AHCT123ADGVRE4,296-4649-2,-74AHCT123ADGVRG4R,-74AHCT123ADGVRE4,296-4649-1,-74AHCT123ADGVRG4,296-4649-6,TEXTISSN74AHCT123ADGVR,2156-SN74AHCT123ADGVR,-296-4649-1,-74AHCT123ADGVRE4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257200-SN74AHCT123ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT123ADGVR CAD Model

Description

The SN74AHCT123ADGVR is a high-performance, dual retriggerable monostable multivibrator from Texas Instruments. Designed with precision and reliability in mind, this integrated circuit is part of the 'AHCT family and utilizes advanced silicon-gate CMOS technology. It is a versatile component suitable for a wide range of timing, pulse generation, and waveform shaping applications across various electronic devices.

Key Features

  • Logic Type: Monostable Multivibrator
  • Number of Circuits: 2
  • Output Type: Differential
  • Trigger Type: Positive, Negative
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: Tape & Reel (TR)
  • Device Package: TVSOP-8

Performance Benefits

The SN74AHCT123ADGVR provides a stable and predictable timing element that is essential for critical timing applications. Its retriggerable function allows for the extension of output pulses with each input pulse, offering flexibility in pulse duration and timing adjustments. The dual-channel design enables the simultaneous operation of two independent timing tasks, enhancing the efficiency of the overall system.

Applications

With its robust design and reliable performance, the SN74AHCT123ADGVR is ideal for use in a range of applications, including:

  • Timing circuits
  • Pulse generation
  • Waveform shaping
  • Sequential logic systems
  • Industrial controls
  • Consumer electronics

Quality and Support

As a product of Texas Instruments, the SN74AHCT123ADGVR comes with the assurance of high-quality manufacturing and rigorous testing. Technical support and comprehensive documentation are available, providing designers with the resources needed to integrate this component into their projects seamlessly.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $115.6717
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.1943
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.3824

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess