EN
  • EN
  • DE

SN74AHC540DGVR

Part No SN74AHC540DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20TVSOP / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number 74AHC540
Other Names SN74AHC540DGVRG4,-SN74AHC540DGVRE4R,296-31741-6,SN74AHC540DGVR,SN74AHC540DGVRE4,-SN74AHC540DGVRG4R,-SN74AHC540DGVRE4,-296-31741-1,SN74AHC540DGVRG4,SN74AHC540DGVRE4,TEXTISSN74AHC540DGVR,296-31741-1,296-31741-2,-296-31741-1,-SN74AHC540DGVRG4,2156-SN74AHC540DGVR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260015-SN74AHC540DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC540DGVR CAD Model

Description

Overview of the SN74AHC540DGVR Octal Buffer/Line Driver

The SN74AHC540DGVR is a high-performance, octal buffer and line driver designed to operate at particularly high speeds with a low power consumption. Manufactured by Texas Instruments, this integrated circuit is part of the SNx4AHC family, known for its robustness and versatility in a wide range of digital applications.

Key Specifications

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Type: 3-State
  • Input Level: CMOS
  • Output Level: CMOS
  • Supply Voltage: 2 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP-20
  • Packaging: Tape & Reel (TR)

Performance Characteristics

The SN74AHC540DGVR is designed to interface between different voltage domains thanks to its wide operating voltage range. It features eight non-inverting buffers with 3-state outputs, which can be used as line drivers for data transmission over long cables or as buffer memory address registers. The 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is useful in bus-oriented systems.

Applications

With its robust design and flexible power requirements, the SN74AHC540DGVR is ideal for a diverse range of applications, including:

  • Bus drivers
  • Memory address drivers
  • Data transmission lines
  • Buffer memory address registers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74AHC540DGVR is no exception. It is designed to meet or exceed the stringent requirements of the industrial temperature range, ensuring reliable performance in a variety of challenging environments.

Ordering Information

For ease of manufacturing and supply chain management, the SN74AHC540DGVR is available in Tape & Reel (TR) packaging, facilitating efficient assembly processes for high-volume production. The device's compact TVSOP-20 package is ideal for space-constrained applications while providing the necessary pin configurations for straightforward integration into existing designs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess