The SN74AHC2G14HDCTR-P is a high-performance, dual Schmitt-trigger inverter manufactured by Texas Instruments. This integrated circuit (IC) is designed to provide optimal signal conditioning with its hysteresis characteristic, making it an excellent choice for transforming noisy input signals into clean, digital outputs. It is commonly utilized in applications that require signal debouncing, wave-shaping, or any scenario where an input signal needs to be stabilized before further processing.
Key Features
- Logic Type: The device features dual inverter gates with Schmitt-trigger inputs, offering excellent noise immunity and stable output.
- Supply Voltage Range: It operates over a wide supply voltage range from 2V to 5.5V, making it compatible with various logic levels and suitable for battery-operated applications.
- Output Drive Capability: The SN74AHC2G14HDCTR-P can drive up to 8 mA at 5V, allowing it to control LEDs, transistors, and other logic inputs directly.
- Package: The device comes in an 8-pin small outline integrated circuit (SOIC) package, which is ideal for space-constrained applications.
- Temperature Range: It is designed to operate within an extended industrial temperature range from -40°C to +85°C, ensuring reliability across diverse environmental conditions.
- Technology: The IC employs advanced silicon-gate CMOS technology, which provides low power consumption while maintaining high-speed operation.
Applications
The SN74AHC2G14HDCTR-P is versatile and can be used in a wide array of electronic circuits. Typical applications include:
- Signal conditioning for noisy environments
- Waveform generation
- Glitch removal on digital lines
- Logic level conversion
- Timing circuits
- Switch debouncing
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AHC2G14HDCTR-P is no exception. Each IC is rigorously tested to meet high standards of performance and reliability. The device is RoHS compliant, ensuring adherence to environmental regulations and a focus on sustainability.