EN
  • EN
  • DE

SN74AHC245MDWREP

Part No SN74AHC245MDWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AHC245
Other Names SN74AHC245MDWREPG4,-296-22270-1,-296-22270-1,SN74AHC245MDWREPG4,-V62/03650-01YE,296-22270-2R,-V62/03650-01YER,-296-22270-1R,TEXTISSN74AHC245MDWREP,V62/03650-01YE,296-22270-1R,296-22270-6R,296-22270-6,2156-SN74AHC245MDWREP,296-22270-1,-SN74AHC245MDWREPR,296-22270-2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260007-SN74AHC245MDWREP
Ultra Librarian 3D Model Ultra Librarian SN74AHC245MDWREP CAD Model

Description

SN74AHC245MDWREP - Texas Instruments

The SN74AHC245MDWREP from Texas Instruments is a robust, high-speed, octal bus transceiver designed with the precision and reliability expected from a leading semiconductor manufacturer. This particular device is part of Texas Instruments' Enhanced Product (EP) portfolio, which guarantees operation in extended temperature ranges and offers enhanced product change notification, making it ideal for mission-critical applications in military, aerospace, and industrial sectors.

Key Features

  • Octal Bidirectional Transceiver: The SN74AHC245MDWREP features eight bidirectional data lines that allow for easy and efficient data transfer between two buses.
  • Wide Operating Voltage Range: It operates at a voltage range of 2V to 5.5V, accommodating various logic levels and ensuring compatibility with a broad range of system voltages.
  • High Drive Capability: The device can drive up to 24 mA at the outputs, providing strong signal strength for connected devices.
  • Enhanced Product Features: As part of the EP line, this transceiver offers controlled baseline, one assembly/test site, one fabrication site, and extended temperature performance, ranging from -55°C to 125°C.
  • Robust ESD Protection: It features comprehensive electrostatic discharge (ESD) protection on all pins, safeguarding the device from static damage during handling and operation.

Applications

The SN74AHC245MDWREP is suitable for a range of applications that require reliable data exchange and signal buffering, such as:

  • Communication infrastructure
  • Avionics and space systems
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Package and Quality

This device comes in a SOIC (MDW) package, ensuring a compact footprint while still providing ease of integration into various circuit designs. Texas Instruments' commitment to quality means that the SN74AHC245MDWREP is manufactured to the highest standards, ensuring reliability and performance consistency across batches.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7658 $53.6060
160+ $0.6283 $100.5280
250+ $0.6087 $152.1750
340+ $0.5891 $200.2940
440+ $0.5694 $250.5360
590+ $0.5105 $301.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess