The SN74AHC240PW is a high-quality integrated circuit from Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is an octal buffer/line driver with 3-state outputs, designed to provide bidirectional drive current for data transmission or memory interfacing in computing and digital systems.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State Outputs
- Supply Voltage: Operates from 2V to 5.5V
- Output Current: ±8 mA at 5V
- Propagation Delay Time: 8.5 ns at 5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
Applications
The SN74AHC240PW is versatile and can be used in a wide range of applications. It is particularly well-suited for driving bus lines or buffer memory address registers. Its high drive current and fast switching speeds make it ideal for high-speed data transmission, while its wide operating temperature range allows it to perform reliably in various environments.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74AHC240PW is no exception. With its robust design and stringent quality control, this product is designed to meet the high standards expected in professional electronic applications. Whether used in commercial, industrial, or even more demanding automotive environments, this device is built to deliver consistent performance.
Environmental Compliance
The SN74AHC240PW is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is manufactured with a focus on environmental safety and sustainability. This commitment to eco-friendly production reflects Texas Instruments' dedication to reducing the environmental impact of their products and processes.