EN
  • EN
  • DE

SN74AHC240DBRE4

Part No SN74AHC240DBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74AHC240
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259990-SN74AHC240DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC240DBRE4 CAD Model

Description

The SN74AHC240DBRE4 is a high-performance, octal buffer and line driver designed to provide drive current and voltage level shifting capabilities for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the AHC (Advanced High-Speed CMOS) family, known for its robustness and high-speed operation.

Key Features

  • Operating Voltage: The device operates within a range of 2V to 5.5V, making it versatile for interfacing with both low-voltage and standard CMOS logic levels.
  • Drive Capability: The SN74AHC240DBRE4 can drive up to 15 LSTTL loads, providing sufficient current for most applications that require a high drive.
  • Octal Configuration: With eight inverters, it can handle multiple signals simultaneously, making it ideal for bus-oriented systems.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for use in bus-driving applications with minimal power consumption when not in use.
  • Speed: Fast propagation delays and output transition times ensure high-speed data transmission and reduced system latency.

Applications

The SN74AHC240DBRE4 is suitable for a variety of applications, including:

  • Bus drivers
  • Memory address drivers
  • Clock drivers
  • Buffer memory address registers
  • Line drivers in telecommunications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC240DBRE4 is available in a DBR package, which is a TSSOP (Thin Shrink Small Outline Package) with 20 pins. This package type is known for its small footprint and reliability in printed circuit board (PCB) mounting. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Ordering and Packaging

For easy integration into your design, the SN74AHC240DBRE4 is available in tape and reel packaging, facilitating automated assembly processes. Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources, to support designers in implementing the SN74AHC240DBRE4 in their projects.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess