EN
  • EN
  • DE

SN74AHC1G08HDBV3

Part No SN74AHC1G08HDBV3
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Single 2-Input Positive-AND Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253479-SN74AHC1G08HDBV3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G08HDBV3 CAD Model

Description

Overview of SN74AHC1G08HDBV3 from Texas Instruments

The SN74AHC1G08HDBV3 is a high-quality, single 2-input positive AND gate integrated circuit produced by Texas Instruments, a leader in semiconductor technology. This compact and efficient IC is designed to operate from a wide voltage range of 2 V to 5.5 V, making it suitable for a myriad of applications ranging from consumer electronics to industrial systems.

Key Features

  • Logic Type: 2-input AND gate, providing a logical output '1' only when both inputs are at a high logic level.
  • Operating Voltage Range: 2 V to 5.5 V, accommodating various logic levels and ensuring compatibility with both TTL and CMOS technologies.
  • Output Drive Capability: Capable of driving up to 8 mA at 5 V, allowing for direct drive of small loads or interfacing with other logic devices.
  • Package: Supplied in a small, surface-mount SOT-23-5 package, optimizing board space and making it ideal for space-constrained applications.
  • Temperature Range: Designed to operate over a broad temperature range from -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Applications

The SN74AHC1G08HDBV3 is versatile and can be integrated into a wide array of systems, including:

  • Embedded systems
  • Logic level translation
  • Portable devices
  • Power management circuits
  • Networking equipment
  • Signal gating

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC1G08HDBV3 is no exception and is manufactured to meet the rigorous standards expected from TI components. Its reliability and performance are backed by Texas Instruments' reputation in the semiconductor industry.

Conclusion

Whether you're designing a new system or upgrading an existing one, the SN74AHC1G08HDBV3 from Texas Instruments offers a reliable and efficient solution for your AND gate logic needs. Its wide operating voltage range, output drive capability, and compact package make it an excellent choice for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess