EN
  • EN
  • DE

SN74AHC1G04HDCKR-1

Part No SN74AHC1G04HDCKR-1
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Inverter
RoHS Non-Compliant
Win Source Part Number 1094826-SN74AHC1G04HDCKR-1
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G04HDCKR-1 CAD Model

Description

The SN74AHC1G04HDCKR-1 is a high-performance CMOS device that encompasses a single inverter gate, designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the AHC family, which is renowned for its low power consumption and high speed, making it an ideal choice for a wide array of applications, ranging from consumer electronics to industrial automation systems.

Key Features

  • Logic Type: The device functions as a single inverter gate, providing the essential logic inversion operation with high precision.
  • Supply Voltage Range: It operates over a broad supply voltage range of 2 V to 5.5 V, accommodating various power requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • High-Speed Operation: With a typical propagation delay of just 3.9 ns at 5 V, the SN74AHC1G04HDCKR-1 is optimized for high-speed applications that demand quick response times.
  • Low Power Consumption: The device is engineered for energy efficiency, making it suitable for battery-powered and portable devices where power conservation is critical.
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.
  • Packaging: The SN74AHC1G04HDCKR-1 is available in an ultra-small, leadless SOT (SC-70) package, which minimizes PCB space requirements.

Applications

The versatility of the SN74AHC1G04HDCKR-1 allows it to be used in a multitude of applications, including but not limited to:

  • Logic level translation
  • Oscillator circuits
  • Signal processing
  • Waveform generation
  • Timing circuits
  • Portable and battery-powered electronics

With its compact footprint, robust performance, and Texas Instruments' commitment to quality, the SN74AHC1G04HDCKR-1 is an excellent choice for designers looking to implement reliable logic inversion in their electronic projects.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess